Molex Card Edge Connectors - Edgeboard Connectors - 458440004 458440004

Description
Manufacturer: Molex, LLC Win Source Part Number: 785136-458440004 Series: Extreme Power Edge 45844 Packaging: Tray Number of Positions: 16 Mounting Style: Through Hole Color: Black Operating Temperature Range: -40°C ~ 105°C Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 8 Card Thickness: 0.062" (1.57mm) Read Out: Dual Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 785136-458440004 Series: Extreme Power Edge 45844 Packaging: Tray Number of Positions: 16 Mounting Style: Through Hole Color: Black Operating Temperature Range: -40°C ~ 105°C Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 8 Card Thickness: 0.062" (1.57mm) Read Out: Dual Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 458440004 - 785136-458440004 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 458440004
785136-458440004
Card Edge Connectors - Edgeboard Connectors - 458440004 785136-458440004
Manufacturer: Molex, LLC Win Source Part Number: 785136-458440004 Series: Extreme Power Edge 45844 Packaging: Tray Number of Positions: 16 Mounting Style: Through Hole Color: Black Operating Temperature Range: -40°C ~ 105°C Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 8 Card Thickness: 0.062" (1.57mm) Read Out: Dual Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 785136-458440004
Series: Extreme Power Edge 45844
Packaging: Tray
Number of Positions: 16
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -40°C ~ 105°C
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 8
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-458440004
Dual Electronic Connector 303-458440004
CONN EDGE DUAL FEMALE 16POS GOLD Product overview: 458440004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-458440004 can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FEMALE 16POS GOLD Product overview: 458440004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-458440004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 785136-458440004 303-458440004
Product Name Card Edge Connectors - Edgeboard Connectors - 458440004 Dual Electronic Connector
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details