Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177762-45773-0001
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Bronze
Gender: Female
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0457730001; 457730001;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 20 AWG
Pin & Socket Connectors MicroFit 3.0 Crp ter erm w/Lube Tin 20-24 Product overview: 45773-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-45773-0001 can be used for catalog matching and distributor lookup.
Connector
CONTACT, SOCKET, CRIMP, 24-20AWG ROHS COMPLIANT: YES
CONTACT, SOCKET, CRIMP, 24-20AWG ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1177762-45773-0001 | 332-45773-0001 | 45773-0001 | 82AH2646 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 45773-0001 | Electronic Connector | Contact, Socket, Crimp, 24-20Awg Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors |