Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 457501112

Description
Manufacturer: Molex Win Source Part Number: 1332153-0457501112 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 045750-1112,04575011 12-ND,457501112,WM13 223,45750-1112,0457- 50-1112 Base Product Number: 045750 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332153-0457501112 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 045750-1112,04575011 12-ND,457501112,WM13 223,45750-1112,0457- 50-1112 Base Product Number: 045750 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332153-0457501112 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332153-0457501112
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332153-0457501112
Manufacturer: Molex Win Source Part Number: 1332153-0457501112 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 045750-1112,04575011 12-ND,457501112,WM13 223,45750-1112,0457- 50-1112 Base Product Number: 045750 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332153-0457501112
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 045750-1112,0457501112-ND,457501112,WM13223,45750-1112,0457-50-1112
Base Product Number: 045750
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332153-0457501112
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data