Molex Contact, Socket, 16Awg, Crimp; Product Range Molex 45750-3212

Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Plus 45750 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Plus 45750 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16Awg, Crimp; Product Range Molex - 92M3128 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
92M3128
Contact, Socket, 16Awg, Crimp; Product Range Molex 92M3128
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Plus 45750 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Plus 45750 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92M3128
Product Name Contact, Socket, 16Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products