Connector
Female Crimp Power Terminal, 13A, 600V, Copper Alloy, Tin Product overview: 45750-3111 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-45750-3111 can be used for catalog matching and distributor lookup.
Contact, Mini-Fitr Plus, 45750 Series, Socket, 16 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
Contact, Mini-Fitr Plus, 45750 Series, Socket, 16 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:45750 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 45750-3111 | 332-45750-3111 | 35X2776 | 55R9335 |
| Product Name | 13A 600V Electronic Connector | Contact, Mini-Fitr Plus, 45750 Series, Socket, 16 Awg, Crimp, Copper Alloy Rohs Compliant Molex | Contact, Socket, 16Awg, Crimp; Product Range Molex | |
| Gender | Female / Jack |