Molex Connectors Miscellaneous 45750-1111

Description
CUT STRIP MF PLUS HCS CRIMP TERM. F
Request a Quote Datasheet
Description
CUT STRIP MF PLUS HCS CRIMP TERM. F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 45750-1111 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
45750-1111
Connectors Miscellaneous 45750-1111
CUT STRIP MF PLUS HCS CRIMP TERM. F

CUT STRIP MF PLUS HCS CRIMP TERM. F

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Molex - 95W9805 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
95W9805
Contact, Socket, 18Awg, Crimp; Product Range Molex 95W9805
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Plus 45750 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Plus 45750 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mf Plus Hcs Crimp Term. Fem 18-20 Ga Tin Molex - 48P5321 - Newark, An Avnet Company
Chicago, IL, United States
Mf Plus Hcs Crimp Term. Fem 18-20 Ga Tin Molex
48P5321
Mf Plus Hcs Crimp Term. Fem 18-20 Ga Tin Molex 48P5321
MF PLUS HCS CRIMP TERM. FEM 18-20 GA TIN

MF PLUS HCS CRIMP TERM. FEM 18-20 GA TIN

Supplier's Site Datasheet
Mf Plus Hcs Crimp Term. Fem 18-20 Ga Tin Rohs Compliant Molex - 80AH0125 - Newark, An Avnet Company
Chicago, IL, United States
Mf Plus Hcs Crimp Term. Fem 18-20 Ga Tin Rohs Compliant Molex
80AH0125
Mf Plus Hcs Crimp Term. Fem 18-20 Ga Tin Rohs Compliant Molex 80AH0125
MF PLUS HCS CRIMP TERM. FEM 18-20 GA TIN ROHS COMPLIANT: YES

MF PLUS HCS CRIMP TERM. FEM 18-20 GA TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 45750-1111 45750-1111 95W9805 48P5321
Product Name Connectors Miscellaneous Contact, Socket, 18Awg, Crimp; Product Range Molex Mf Plus Hcs Crimp Term. Fem 18-20 Ga Tin Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details