Molex Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex 45719-0001

Description
CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex - 72K2253 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex
72K2253
Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex 72K2253
CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72K2253
Product Name Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details