Molex Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex 45714-0001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex - 72K2250 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex
72K2250
Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex 72K2250
CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45714-0001 72K2250
Product Name Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Molex
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details