Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 456090001

Description
Win Source Part Number: 1380829-0456090001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: SPOX BMI 45609 Number of Positions: 16 Pitch: 0.098" (2.50mm) Color: Black Features: Blind Mating Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.181" (4.60mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 pcs Insulation Material: Polyester Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Molex, LLC Base Product Number: 045609 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380829-0456090001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: SPOX BMI 45609 Number of Positions: 16 Pitch: 0.098" (2.50mm) Color: Black Features: Blind Mating Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.181" (4.60mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 pcs Insulation Material: Polyester Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Molex, LLC Base Product Number: 045609 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380829-0456090001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380829-0456090001
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380829-0456090001
Win Source Part Number: 1380829-0456090001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: SPOX BMI 45609 Number of Positions: 16 Pitch: 0.098" (2.50mm) Color: Black Features: Blind Mating Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.181" (4.60mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 pcs Insulation Material: Polyester Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Molex, LLC Base Product Number: 045609 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380829-0456090001
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: SPOX BMI 45609
Number of Positions: 16
Pitch: 0.098" (2.50mm)
Color: Black
Features: Blind Mating
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.181" (4.60mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 2,000 pcs
Insulation Material: Polyester
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Molex, LLC
Base Product Number: 045609
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380829-0456090001
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products