Molex Rectangular Connectors - 0456080001 456080001

Description
Manufacturer: Molex, LLC Win Source Part Number: 906908-0456080001 Series: SPOX BMI 45608 Features: Connector Header Through Hole, Right Angle 16 position 0.098" (2.50mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 045608 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045608-0001, 45608-0001, 456080001
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906908-0456080001 Series: SPOX BMI 45608 Features: Connector Header Through Hole, Right Angle 16 position 0.098" (2.50mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 045608 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045608-0001, 45608-0001, 456080001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0456080001 - 906908-0456080001 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0456080001
906908-0456080001
Rectangular Connectors - 0456080001 906908-0456080001
Manufacturer: Molex, LLC Win Source Part Number: 906908-0456080001 Series: SPOX BMI 45608 Features: Connector Header Through Hole, Right Angle 16 position 0.098" (2.50mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 045608 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045608-0001, 45608-0001, 456080001

Manufacturer: Molex, LLC
Win Source Part Number: 906908-0456080001
Series: SPOX BMI 45608
Features: Connector Header Through Hole, Right Angle 16 position 0.098" (2.50mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 045608
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045608-0001, 45608-0001, 456080001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906908-0456080001
Product Name Rectangular Connectors - 0456080001
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details