CONTACT, FEMALE, 20-18AWG, CRIMP; Product Range:45570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Copper AlloyRoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 45570-3052 | 40P3800 |
| Product Name | Connectors | Contact, Female, 20-18Awg, Crimp; Product Range Molex |
| Termination | Crimp |