Molex Connector Housing, Rcpt, 6Pos; Product Range Molex 45559-0002

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Mini-Fit Jr. 45559 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 Series Socket Contacts; Colour:Black RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Mini-Fit Jr. 45559 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 Series Socket Contacts; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Molex - 01J8357 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Molex
01J8357
Connector Housing, Rcpt, 6Pos; Product Range Molex 01J8357
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Mini-Fit Jr. 45559 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 Series Socket Contacts; Colour:Black RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:Mini-Fit Jr. 45559 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 Series Socket Contacts; Colour:Black RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 6Pos; Product Range Molex - 33AC1136 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Molex
33AC1136
Connector Housing, Rcpt, 6Pos; Product Range Molex 33AC1136
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Mini-Fit Jr. 45559 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 Series Socket Contacts; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:Mini-Fit Jr. 45559 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 Series Socket Contacts; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01J8357
Product Name Connector Housing, Rcpt, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details