Molex Mf Jr 6-Ckt For Pcie X16 150W-Atx Rohs Compliant Molex 45558-0003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mf Jr 6-Ckt For Pcie X16 150W-Atx Rohs Compliant Molex - 26AC7526 - Newark, An Avnet Company
Chicago, IL, United States
Mf Jr 6-Ckt For Pcie X16 150W-Atx Rohs Compliant Molex
26AC7526
Mf Jr 6-Ckt For Pcie X16 150W-Atx Rohs Compliant Molex 26AC7526
MF JR 6-CKT FOR PCIE X16 150W-ATX ROHS COMPLIANT: YES

MF JR 6-CKT FOR PCIE X16 150W-ATX ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 92M3096 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
92M3096
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 92M3096
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 45558-0003 26AC7526 92M3096
Product Name Mf Jr 6-Ckt For Pcie X16 150W-Atx Rohs Compliant Molex Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers