Molex Connector, I/o, Plug, 16 Position, Solder; No. Of Contacts Molex 45339-1600

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Connector, I/O, Plug, 16 Position, Solder (part number 55R9311) is designed for wire-to-board applications with a total of 16 circuits. It features a 0.80mm pitch and is constructed from high-performance alloy and stainless steel, with gold and tin plating on the mating surfaces and tin plating for termination. The connector operates within a temperature range of -40°C to +85°C and has a maximum current rating of 1.5A per contact, with a maximum voltage of 30V. It is not shielded and is packaged in trays for convenience. The connector is RoHS compliant and has certifications from CSA and UL, ensuring it meets industry standards for safety and reliability.

Datasheet Summary
Powered by GS/AI

The Molex Connector, I/O, Plug, 16 Position, Solder (part number 55R9311) is designed for wire-to-board applications with a total of 16 circuits. It features a 0.80mm pitch and is constructed from high-performance alloy and stainless steel, with gold and tin plating on the mating surfaces and tin plating for termination. The connector operates within a temperature range of -40°C to +85°C and has a maximum current rating of 1.5A per contact, with a maximum voltage of 30V. It is not shielded and is packaged in trays for convenience. The connector is RoHS compliant and has certifications from CSA and UL, ensuring it meets industry standards for safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, I/o, Plug, 16 Position, Solder; No. Of Contacts Molex - 55R9311 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 16 Position, Solder; No. Of Contacts Molex
55R9311
Connector, I/o, Plug, 16 Position, Solder; No. Of Contacts Molex 55R9311
CONNECTOR, I/O, PLUG, 16 POSITION, SOLDER; No. of Contacts:16Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:HandyLink Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 16 POSITION, SOLDER; No. of Contacts:16Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:HandyLink Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45339-1600 55R9311
Product Name Connector, I/o, Plug, 16 Position, Solder; No. Of Contacts Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details