Molex Circular Connectors - Circular Connectors - Housings - 45280-0852 45280-0852

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214949-45280-0852 Number of Positions: 8 Pitch: 3 mm Number of Rows: 2 Row Spacing: 3 mm Termination: Through Hole Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 8 Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 045280-0852; 0452800852; 452800852; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Lead Length: 4.9 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214949-45280-0852 Number of Positions: 8 Pitch: 3 mm Number of Rows: 2 Row Spacing: 3 mm Termination: Through Hole Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 8 Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 045280-0852; 0452800852; 452800852; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Lead Length: 4.9 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 45280-0852 - 1214949-45280-0852 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 45280-0852
1214949-45280-0852
Circular Connectors - Circular Connectors - Housings - 45280-0852 1214949-45280-0852
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214949-45280-0852 Number of Positions: 8 Pitch: 3 mm Number of Rows: 2 Row Spacing: 3 mm Termination: Through Hole Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 8 Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 045280-0852; 0452800852; 452800852; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Lead Length: 4.9 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214949-45280-0852
Number of Positions: 8
Pitch: 3 mm
Number of Rows: 2
Row Spacing: 3 mm
Termination: Through Hole
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 8
Housing Material: Nylon
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Gold
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 045280-0852; 0452800852; 452800852;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Length: 4.9 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Microfit 3.0 Header Vert Cpi 8Ckt 208 Molex - 55R9292 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Header Vert Cpi 8Ckt 208 Molex
55R9292
Microfit 3.0 Header Vert Cpi 8Ckt 208 Molex 55R9292
MicroFit 3.0 Header Vert CPI 8ckt 208

MicroFit 3.0 Header Vert CPI 8ckt 208

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1214949-45280-0852 55R9292
Product Name Circular Connectors - Circular Connectors - Housings - 45280-0852 Microfit 3.0 Header Vert Cpi 8Ckt 208 Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products