Molex CAB ASY,8 CKT PLUG,1M SQUBA 45146-0810

Description
CAB ASY,8 CKT PLUG,1M SQUBA
Request a Quote Datasheet
Description
CAB ASY,8 CKT PLUG,1M SQUBA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY,8 CKT PLUG,1M SQUBA - 45146-0810 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY,8 CKT PLUG,1M SQUBA
45146-0810
CAB ASY,8 CKT PLUG,1M SQUBA 45146-0810
CAB ASY,8 CKT PLUG,1M SQUBA

CAB ASY,8 CKT PLUG,1M SQUBA

Buy Now
Cable Assy, Squba 8P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 81AC1799 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Squba 8P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
81AC1799
Cable Assy, Squba 8P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 81AC1799
CABLE ASSY, SQUBA 8P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Plug to Squba Plug; No. of Positions:8Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, SQUBA 8P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Plug to Squba Plug; No. of Positions:8Positions; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45146-0810 81AC1799
Product Name CAB ASY,8 CKT PLUG,1M SQUBA Cable Assy, Squba 8P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details