Molex Cable Assy, Squba 10P Rcpt-Rcpt, 11.8; Connector To Connector Molex 451451003

Description
CABLE ASSY, SQUBA 10P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:10Position s; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SQUBA 10P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:10Position s; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Squba 10P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 81AC1786 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Squba 10P Rcpt-Rcpt, 11.8; Connector To Connector Molex
81AC1786
Cable Assy, Squba 10P Rcpt-Rcpt, 11.8; Connector To Connector Molex 81AC1786
CABLE ASSY, SQUBA 10P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:10Position s; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, SQUBA 10P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:10Positions; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC1786
Product Name Cable Assy, Squba 10P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details