Molex Cable Assy, Squba 8P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 451450810

Description
CABLE ASSY, SQUBA 8P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:8Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SQUBA 8P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:8Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Squba 8P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 81AC1784 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Squba 8P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
81AC1784
Cable Assy, Squba 8P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 81AC1784
CABLE ASSY, SQUBA 8P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:8Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, SQUBA 8P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:8Positions; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC1784
Product Name Cable Assy, Squba 8P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details