Molex Cable Assy, Squba 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex 451450803

Description
CABLE ASSY, SQUBA 8P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:8Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SQUBA 8P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:8Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Squba 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 81AC1783 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Squba 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex
81AC1783
Cable Assy, Squba 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex 81AC1783
CABLE ASSY, SQUBA 8P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:8Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, SQUBA 8P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:8Positions; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC1783
Product Name Cable Assy, Squba 8P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details