Molex Cable Assy, Squba 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex 451450603

Description
CABLE ASSY, SQUBA 6P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:6Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SQUBA 6P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:6Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Squba 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 81AC1780 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Squba 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex
81AC1780
Cable Assy, Squba 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex 81AC1780
CABLE ASSY, SQUBA 6P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:6Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, SQUBA 6P RCPT-RCPT, 11.8"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:6Positions; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC1780
Product Name Cable Assy, Squba 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details