Molex Cable Assy, Squba 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex 451450601

Description
CABLE ASSY, SQUBA 6P RCPT-RCPT, 5.9"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:6Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SQUBA 6P RCPT-RCPT, 5.9"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:6Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Squba 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 81AC1779 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Squba 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex
81AC1779
Cable Assy, Squba 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex 81AC1779
CABLE ASSY, SQUBA 6P RCPT-RCPT, 5.9"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:6Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, SQUBA 6P RCPT-RCPT, 5.9"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:6Positions; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC1779
Product Name Cable Assy, Squba 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details