Molex Cable Assy, Squba 4P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 451450410

Description
CABLE ASSY, SQUBA 4P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:4Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SQUBA 4P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:4Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Squba 4P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 81AC1778 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Squba 4P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
81AC1778
Cable Assy, Squba 4P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 81AC1778
CABLE ASSY, SQUBA 4P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:4Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, SQUBA 4P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:4Positions; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC1778
Product Name Cable Assy, Squba 4P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details