Molex Cable Assy, Squba 2P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 451450210

Description
CABLE ASSY, SQUBA 2P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SQUBA 2P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Squba 2P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 81AC1775 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Squba 2P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
81AC1775
Cable Assy, Squba 2P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 81AC1775
CABLE ASSY, SQUBA 2P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, SQUBA 2P RCPT-RCPT, 3.3FT; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC1775
Product Name Cable Assy, Squba 2P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details