Molex Cable Assy, Squba 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex 451450201

Description
CABLE ASSY, SQUBA 2P RCPT-RCPT, 5.9"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SQUBA 2P RCPT-RCPT, 5.9"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Squba 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 81AC1773 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Squba 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex
81AC1773
Cable Assy, Squba 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex 81AC1773
CABLE ASSY, SQUBA 2P RCPT-RCPT, 5.9"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions ; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, SQUBA 2P RCPT-RCPT, 5.9"; Connector to Connector:Squba Receptacle to Squba Receptacle; No. of Positions:2Positions; Connector Pitch:1.8mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC1773
Product Name Cable Assy, Squba 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details