Molex Cable Assy, 4P, Wtb Plug-Wtb Plug, 3.3Ft; Connector To Connector Molex 45142-0410

Description
CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 3.3FT; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions ; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 3.3FT; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions ; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P, Wtb Plug-Wtb Plug, 3.3Ft; Connector To Connector Molex - 33AC9738 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P, Wtb Plug-Wtb Plug, 3.3Ft; Connector To Connector Molex
33AC9738
Cable Assy, 4P, Wtb Plug-Wtb Plug, 3.3Ft; Connector To Connector Molex 33AC9738
CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 3.3FT; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions ; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes

CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 3.3FT; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 4P, Wtb Plug-Wtb Plug, 3.3Ft Rohs Compliant Molex - 74AH2022 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P, Wtb Plug-Wtb Plug, 3.3Ft Rohs Compliant Molex
74AH2022
Cable Assy, 4P, Wtb Plug-Wtb Plug, 3.3Ft Rohs Compliant Molex 74AH2022
CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 3.3FT ROHS COMPLIANT: YES

CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 3.3FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 33AC9738 74AH2022
Product Name Cable Assy, 4P, Wtb Plug-Wtb Plug, 3.3Ft; Connector To Connector Molex Cable Assy, 4P, Wtb Plug-Wtb Plug, 3.3Ft Rohs Compliant Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details