Molex Cable Assy, 4P, Wtb Plug-Wtb Plug, 11.8; Connector To Connector Molex 45142-0401

Description
CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 11.8"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions ; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:8AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 11.8"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions ; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:8AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P, Wtb Plug-Wtb Plug, 11.8; Connector To Connector Molex - 33AC9735 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P, Wtb Plug-Wtb Plug, 11.8; Connector To Connector Molex
33AC9735
Cable Assy, 4P, Wtb Plug-Wtb Plug, 11.8; Connector To Connector Molex 33AC9735
CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 11.8"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions ; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:8AWG RoHS Compliant: Yes

CABLE ASSY, 4P, WTB PLUG-WTB PLUG, 11.8"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:4Positions; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:8AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9735
Product Name Cable Assy, 4P, Wtb Plug-Wtb Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details