Molex Rectangular Cable Assemblies 451410310

Description
3 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)
Request a Quote Datasheet
Description
3 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-0451410310-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-0451410310-ND
Rectangular Cable Assemblies 900-0451410310-ND
3 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)

3 Position Cable Assembly Rectangular Socket to Socket 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0451410310-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-185-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-3M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
View Details