Molex Cable Assy, 4P, Wtb Rcpt-Wtb Rcpt, 11.8; Connector To Connector Molex 45141-0401

Description
CABLE ASSY, 4P, WTB RCPT-WTB RCPT, 11.8"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions ; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P, WTB RCPT-WTB RCPT, 11.8"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions ; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P, Wtb Rcpt-Wtb Rcpt, 11.8; Connector To Connector Molex - 33AC9723 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P, Wtb Rcpt-Wtb Rcpt, 11.8; Connector To Connector Molex
33AC9723
Cable Assy, 4P, Wtb Rcpt-Wtb Rcpt, 11.8; Connector To Connector Molex 33AC9723
CABLE ASSY, 4P, WTB RCPT-WTB RCPT, 11.8"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions ; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

CABLE ASSY, 4P, WTB RCPT-WTB RCPT, 11.8"; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:4Positions; Connector Pitch:7.4mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9723
Product Name Cable Assy, 4P, Wtb Rcpt-Wtb Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details