Molex MEGA-FIT 12 CIRCUIT 150MM DUAL ROW 45136-1201

Description
MEGA-FIT 12 CIRCUIT 150MM DUAL ROW
Request a Quote
Description
MEGA-FIT 12 CIRCUIT 150MM DUAL ROW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MEGA-FIT 12 CIRCUIT 150MM DUAL ROW - 45136-1201 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 12 CIRCUIT 150MM DUAL ROW
45136-1201
MEGA-FIT 12 CIRCUIT 150MM DUAL ROW 45136-1201
MEGA-FIT 12 CIRCUIT 150MM DUAL ROW

MEGA-FIT 12 CIRCUIT 150MM DUAL ROW

Buy Now
Cable Assy, 12Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 51AC7497 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
51AC7497
Cable Assy, 12Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 51AC7497
CABLE ASSY, 12POS, RCPT-RCPT, 5.9"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:12Position s; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 12POS, RCPT-RCPT, 5.9"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:12Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site
Cable Assy, 12Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 58AC5566 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
58AC5566
Cable Assy, 12Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 58AC5566
CABLE ASSY, 12POS, RCPT-RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:12Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

CABLE ASSY, 12POS, RCPT-RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:12Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45136-1201 51AC7497
Product Name MEGA-FIT 12 CIRCUIT 150MM DUAL ROW Cable Assy, 12Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details