Molex MEGA-FIT 10 CIRCUIT 1M DUAL ROW 45136-1010

Description
MEGA-FIT 10 CIRCUIT 1M DUAL ROW
Request a Quote
Description
MEGA-FIT 10 CIRCUIT 1M DUAL ROW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 51AC7496, features a 10-position configuration with dual-ended connectors designed for Mega-Fit applications. It has a cable length of 3.3 feet (1.0 meter) and is constructed with a black nylon resin. The assembly supports a maximum current of 23.0A and a voltage of up to 600V, making it suitable for power applications. The connectors are female-to-female and utilize crimp or compression termination styles. The assembly is RoHS compliant and features matte tin plating on the metal components. The connector pitch is 5.7mm, and it is compatible with various Mega-Fit headers.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 51AC7496, features a 10-position configuration with dual-ended connectors designed for Mega-Fit applications. It has a cable length of 3.3 feet (1.0 meter) and is constructed with a black nylon resin. The assembly supports a maximum current of 23.0A and a voltage of up to 600V, making it suitable for power applications. The connectors are female-to-female and utilize crimp or compression termination styles. The assembly is RoHS compliant and features matte tin plating on the metal components. The connector pitch is 5.7mm, and it is compatible with various Mega-Fit headers.

Suppliers

Company
Product
Description
Supplier Links
MEGA-FIT 10 CIRCUIT 1M DUAL ROW - 45136-1010 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 10 CIRCUIT 1M DUAL ROW
45136-1010
MEGA-FIT 10 CIRCUIT 1M DUAL ROW 45136-1010
MEGA-FIT 10 CIRCUIT 1M DUAL ROW

MEGA-FIT 10 CIRCUIT 1M DUAL ROW

Buy Now
Wire to Board Cables - 1745564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1745564
Wire to Board Cables 1745564
Molex 45136-1010 Wire to Board Cable

Molex 45136-1010 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1745589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1745589
Wire to Board Cables 1745589
Molex 45136-1010 Wire to Board Cable

Molex 45136-1010 Wire to Board Cable

Supplier's Site
Cable Assy, 10Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 51AC7496 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
51AC7496
Cable Assy, 10Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 51AC7496
CABLE ASSY, 10POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Position s; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 10POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 45136-1010 1745564 51AC7496
Product Name MEGA-FIT 10 CIRCUIT 1M DUAL ROW Wire to Board Cables Cable Assy, 10Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details