Molex MEGA-FIT 10 CIRCUIT 300MM DUAL ROW 45136-1003

Description
MEGA-FIT 10 CIRCUIT 300MM DUAL ROW
Request a Quote
Description
MEGA-FIT 10 CIRCUIT 300MM DUAL ROW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MEGA-FIT 10 CIRCUIT 300MM DUAL ROW - 45136-1003 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 10 CIRCUIT 300MM DUAL ROW
45136-1003
MEGA-FIT 10 CIRCUIT 300MM DUAL ROW 45136-1003
MEGA-FIT 10 CIRCUIT 300MM DUAL ROW

MEGA-FIT 10 CIRCUIT 300MM DUAL ROW

Buy Now
Cable Assy, 10Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 51AC7495 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
51AC7495
Cable Assy, 10Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 51AC7495
CABLE ASSY, 10POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Position s; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:12AWG RoHS Compliant: Yes

CABLE ASSY, 10POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:12AWG RoHS Compliant: Yes

Supplier's Site
Cable Assy, 10Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 58AC5564 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
58AC5564
Cable Assy, 10Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 58AC5564
CABLE ASSY, 10POS, RCPT-RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

CABLE ASSY, 10POS, RCPT-RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45136-1003 51AC7495
Product Name MEGA-FIT 10 CIRCUIT 300MM DUAL ROW Cable Assy, 10Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details