Molex MEGA-FIT 10 CIRCUIT 150MM DUAL ROW 45136-1001

Description
MEGA-FIT 10 CIRCUIT 150MM DUAL ROW
Request a Quote
Description
MEGA-FIT 10 CIRCUIT 150MM DUAL ROW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MEGA-FIT 10 CIRCUIT 150MM DUAL ROW - 45136-1001 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 10 CIRCUIT 150MM DUAL ROW
45136-1001
MEGA-FIT 10 CIRCUIT 150MM DUAL ROW 45136-1001
MEGA-FIT 10 CIRCUIT 150MM DUAL ROW

MEGA-FIT 10 CIRCUIT 150MM DUAL ROW

Buy Now
Cable Assy, 10Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 51AC7494 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
51AC7494
Cable Assy, 10Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 51AC7494
CABLE ASSY, 10POS, RCPT-RCPT, 5.9"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Position s; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 10POS, RCPT-RCPT, 5.9"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site
Cable Assy, 10Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 58AC5563 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
58AC5563
Cable Assy, 10Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 58AC5563
CABLE ASSY, 10POS, RCPT-RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

CABLE ASSY, 10POS, RCPT-RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:10Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45136-1001 51AC7494
Product Name MEGA-FIT 10 CIRCUIT 150MM DUAL ROW Cable Assy, 10Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details