Molex MEGA-FIT 8 CIRCUIT 300MM DUAL ROW 45136-0803

Description
MEGA-FIT 8 CIRCUIT 300MM DUAL ROW
Request a Quote Datasheet
Description
MEGA-FIT 8 CIRCUIT 300MM DUAL ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA-FIT 8 CIRCUIT 300MM DUAL ROW - 45136-0803 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 8 CIRCUIT 300MM DUAL ROW
45136-0803
MEGA-FIT 8 CIRCUIT 300MM DUAL ROW 45136-0803
MEGA-FIT 8 CIRCUIT 300MM DUAL ROW

MEGA-FIT 8 CIRCUIT 300MM DUAL ROW

Buy Now
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 51AC7492 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
51AC7492
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 51AC7492
CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45136-0803 51AC7492
Product Name MEGA-FIT 8 CIRCUIT 300MM DUAL ROW Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details