Molex Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex 45136-0610

Description
CABLE ASSY, 6POS, RCPT-RCPT, 1M; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mega-Fit OTS 45136 Series; Jacket RoHS Compliant: Yes
Description
CABLE ASSY, 6POS, RCPT-RCPT, 1M; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mega-Fit OTS 45136 Series; Jacket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex - 58AC5559 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex
58AC5559
Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex 58AC5559
CABLE ASSY, 6POS, RCPT-RCPT, 1M; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mega-Fit OTS 45136 Series; Jacket RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 1M; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mega-Fit OTS 45136 Series; Jacket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5559
Product Name Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details