Molex MEGA-FIT 6 CIRCUIT 300MM DUAL ROW 45136-0603

Description
MEGA-FIT 6 CIRCUIT 300MM DUAL ROW
Request a Quote
Description
MEGA-FIT 6 CIRCUIT 300MM DUAL ROW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MEGA-FIT 6 CIRCUIT 300MM DUAL ROW - 45136-0603 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 6 CIRCUIT 300MM DUAL ROW
45136-0603
MEGA-FIT 6 CIRCUIT 300MM DUAL ROW 45136-0603
MEGA-FIT 6 CIRCUIT 300MM DUAL ROW

MEGA-FIT 6 CIRCUIT 300MM DUAL ROW

Buy Now
Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 51AC7489 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
51AC7489
Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 51AC7489
CABLE ASSY, 6POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 58AC5558 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
58AC5558
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 58AC5558
CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45136-0603 51AC7489
Product Name MEGA-FIT 6 CIRCUIT 300MM DUAL ROW Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5400-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details