Molex MEGA-FIT 4 CIRCUIT 1M DUAL ROW 45136-0410

Description
MEGA-FIT 4 CIRCUIT 1M DUAL ROW
Request a Quote Datasheet
Description
MEGA-FIT 4 CIRCUIT 1M DUAL ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA-FIT 4 CIRCUIT 1M DUAL ROW - 45136-0410 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 4 CIRCUIT 1M DUAL ROW
45136-0410
MEGA-FIT 4 CIRCUIT 1M DUAL ROW 45136-0410
MEGA-FIT 4 CIRCUIT 1M DUAL ROW

MEGA-FIT 4 CIRCUIT 1M DUAL ROW

Buy Now
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 51AC7487 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
51AC7487
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 51AC7487
CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45136-0410 51AC7487
Product Name MEGA-FIT 4 CIRCUIT 1M DUAL ROW Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details