Molex Wire to Board Cables 45136-0403

Description
Mega-Fit 4 Circuit 300MM
Request a Quote Datasheet
Description
Mega-Fit 4 Circuit 300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1745554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1745554
Wire to Board Cables 1745554
Mega-Fit 4 Circuit 300MM

Mega-Fit 4 Circuit 300MM

Supplier's Site
Wire to Board Cables - 1745597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1745597
Wire to Board Cables 1745597
Mega-Fit 4 Circuit 300MM

Mega-Fit 4 Circuit 300MM

Supplier's Site
MEGA-FIT 4 CIRCUIT 300M DUAL ROW - 45136-0403 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 4 CIRCUIT 300M DUAL ROW
45136-0403
MEGA-FIT 4 CIRCUIT 300M DUAL ROW 45136-0403
MEGA-FIT 4 CIRCUIT 300M DUAL ROW

MEGA-FIT 4 CIRCUIT 300M DUAL ROW

Buy Now
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 51AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
51AC7486
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 51AC7486
CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1745554 45136-0403 51AC7486
Product Name Wire to Board Cables MEGA-FIT 4 CIRCUIT 300M DUAL ROW Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details