Molex MEGA-FIT 4 CIRCUIT 150MM DUAL ROW 45136-0401

Description
MEGA-FIT 4 CIRCUIT 150MM DUAL ROW
Request a Quote Datasheet
Description
MEGA-FIT 4 CIRCUIT 150MM DUAL ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA-FIT 4 CIRCUIT 150MM DUAL ROW - 45136-0401 - Heilind Electronics, Inc.
Wilmington, MA, United States
MEGA-FIT 4 CIRCUIT 150MM DUAL ROW
45136-0401
MEGA-FIT 4 CIRCUIT 150MM DUAL ROW 45136-0401
MEGA-FIT 4 CIRCUIT 150MM DUAL ROW

MEGA-FIT 4 CIRCUIT 150MM DUAL ROW

Buy Now
Cable Assy, 4Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 51AC7485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
51AC7485
Cable Assy, 4Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 51AC7485
CABLE ASSY, 4POS, RCPT-RCPT, 5.9"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 5.9"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45136-0401 51AC7485
Product Name MEGA-FIT 4 CIRCUIT 150MM DUAL ROW Cable Assy, 4Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details