Molex Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 45136-0203

Description
CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Description
CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 51AC7483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
51AC7483
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 51AC7483
CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:5.7mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site
Cable Assy, 2Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 58AC5552 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
58AC5552
Cable Assy, 2Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 58AC5552
CABLE ASSY, 2POS, RCPT-RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mega-Fit OTS 45136 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AC7483
Product Name Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6069A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details