MOLEX
45136-0203 -- MEGA-FIT 2 CIRCUIT 300MM MOLEX
Molex
Mega-Fit 2 Circuit 300Mm Molex
45136-0203
Description
Mega-Fit 2 Circuit 300MM
Description
Mega-Fit 2 Circuit 300MM
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
77AC9424 |
|
Product Name
|
Mega-Fit 2 Circuit 300Mm Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details