Molex Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex 45135-0610

Description
CABLE ASSY, 6POS, RCPT-RCPT, 1M; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6POS, RCPT-RCPT, 1M; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex - 13AC4637 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex
13AC4637
Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex 13AC4637
CABLE ASSY, 6POS, RCPT-RCPT, 1M; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 1M; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 13AC3217 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
13AC3217
Cable Assy, 6Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 13AC3217
CABLE ASSY, 6POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AC4637
Product Name Cable Assy, 6Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTF - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details