Molex Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 45135-0603

Description
CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes
Description
CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 13AC4636 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
13AC4636
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 13AC4636
CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes

Supplier's Site
Minifit 6 Circuit 300Mm Cable Assembly Molex - 90AJ3702 - Newark, An Avnet Company
Chicago, IL, United States
Minifit 6 Circuit 300Mm Cable Assembly Molex
90AJ3702
Minifit 6 Circuit 300Mm Cable Assembly Molex 90AJ3702
MINIFIT 6 CIRCUIT 300MM CABLE ASSEMBLY

MINIFIT 6 CIRCUIT 300MM CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 13AC4636 90AJ3702
Product Name Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex Minifit 6 Circuit 300Mm Cable Assembly Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details