Molex Wire to Board Cables 45135-0410

Description
Molex 45135-0410 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 45135-0410 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1348091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348091
Wire to Board Cables 1348091
Molex 45135-0410 Wire to Board Cable

Molex 45135-0410 Wire to Board Cable

Supplier's Site
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 13AC3214 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
13AC3214
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 13AC3214
CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1348091 13AC3214
Product Name Wire to Board Cables Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details