Molex MINIFIT 4 CIRCUIT 300MM CABLE CABLE ASSEMBLY 45135-0403

Description
MINIFIT 4 CIRCUIT 300MM CABLE CABLE ASSEMBLY
Request a Quote Datasheet
Description
MINIFIT 4 CIRCUIT 300MM CABLE CABLE ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINIFIT 4 CIRCUIT 300MM CABLE CABLE ASSEMBLY - 45135-0403 - Heilind Electronics, Inc.
Wilmington, MA, United States
MINIFIT 4 CIRCUIT 300MM CABLE CABLE ASSEMBLY
45135-0403
MINIFIT 4 CIRCUIT 300MM CABLE CABLE ASSEMBLY 45135-0403
MINIFIT 4 CIRCUIT 300MM CABLE CABLE ASSEMBLY

MINIFIT 4 CIRCUIT 300MM CABLE CABLE ASSEMBLY

Buy Now
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 13AC3213 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
13AC3213
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 13AC3213
CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45135-0403 13AC3213
Product Name MINIFIT 4 CIRCUIT 300MM CABLE CABLE ASSEMBLY Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details