Molex Wire to Board Cables 45135-0210

Description
Molex 45135-0210 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 45135-0210 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1348080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348080
Wire to Board Cables 1348080
Molex 45135-0210 Wire to Board Cable

Molex 45135-0210 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1348120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348120
Wire to Board Cables 1348120
Molex 45135-0210 Wire to Board Cable

Molex 45135-0210 Wire to Board Cable

Supplier's Site
Cable Assy, 2Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 13AC3211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
13AC3211
Cable Assy, 2Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 13AC3211
CABLE ASSY, 2POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1348080 13AC3211
Product Name Wire to Board Cables Cable Assy, 2Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-LE3-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Open end
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-512005-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details