Molex MINIFIT 2 CIRCUIT 300MM CABLE CABLE ASSEMBLY 45135-0203

Description
MINIFIT 2 CIRCUIT 300MM CABLE CABLE ASSEMBLY
Request a Quote Datasheet
Description
MINIFIT 2 CIRCUIT 300MM CABLE CABLE ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINIFIT 2 CIRCUIT 300MM CABLE CABLE ASSEMBLY - 45135-0203 - Heilind Electronics, Inc.
Wilmington, MA, United States
MINIFIT 2 CIRCUIT 300MM CABLE CABLE ASSEMBLY
45135-0203
MINIFIT 2 CIRCUIT 300MM CABLE CABLE ASSEMBLY 45135-0203
MINIFIT 2 CIRCUIT 300MM CABLE CABLE ASSEMBLY

MINIFIT 2 CIRCUIT 300MM CABLE CABLE ASSEMBLY

Buy Now
Wire to Board Cables - 1348079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348079
Wire to Board Cables 1348079
Molex 45135-0203 Wire to Board Cable

Molex 45135-0203 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1348119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348119
Wire to Board Cables 1348119
Molex 45135-0203 Wire to Board Cable

Molex 45135-0203 Wire to Board Cable

Supplier's Site
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 13AC3210 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
13AC3210
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 13AC3210
CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 45135-0203 1348079 13AC3210
Product Name MINIFIT 2 CIRCUIT 300MM CABLE CABLE ASSEMBLY Wire to Board Cables Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details