Molex Cable Assy, 2Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 45135-0201

Description
CABLE ASSY, 2POS, RCPT-RCPT, 150MM; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS, RCPT-RCPT, 150MM; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 13AC4629 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
13AC4629
Cable Assy, 2Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 13AC4629
CABLE ASSY, 2POS, RCPT-RCPT, 150MM; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 150MM; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Mini-Fit TPA2 OTS 45135 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AC4629
Product Name Cable Assy, 2Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details