Molex Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 45134-0403

Description
CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Description
CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 33AC9709 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
33AC9709
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 33AC9709
CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9709
Product Name Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details