Molex Rectangular Cable Assemblies - 451330201 451330201

Description
Manufacturer: Molex, LLC Win Source Part Number: 1064786-451330201 Number of Positions: 2 Color: Black, Red Connector Type: Socket to Socket Number of Rows: 1 Contact Finish: Tin Contact Finish Thickness: 15μin (0.38μm) Length: 0.492' (150.00mm, 5.91") Cable Termination: Crimp Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1064786-451330201 Number of Positions: 2 Color: Black, Red Connector Type: Socket to Socket Number of Rows: 1 Contact Finish: Tin Contact Finish Thickness: 15μin (0.38μm) Length: 0.492' (150.00mm, 5.91") Cable Termination: Crimp Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - 451330201
1064786-451330201
Rectangular Cable Assemblies - 451330201 1064786-451330201
Manufacturer: Molex, LLC Win Source Part Number: 1064786-451330201 Number of Positions: 2 Color: Black, Red Connector Type: Socket to Socket Number of Rows: 1 Contact Finish: Tin Contact Finish Thickness: 15μin (0.38μm) Length: 0.492' (150.00mm, 5.91") Cable Termination: Crimp Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 1064786-451330201
Number of Positions: 2
Color: Black, Red
Connector Type: Socket to Socket
Number of Rows: 1
Contact Finish: Tin
Contact Finish Thickness: 15μin (0.38μm)
Length: 0.492' (150.00mm, 5.91")
Cable Termination: Crimp
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cable Assembly - 450-451330201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-451330201
Cable Assembly 450-451330201
ULTRAFIT 2 CIRCUIT BLACK 150MM Product overview: 451330201 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-451330201 can be used for catalog matching and distributor lookup.

ULTRAFIT 2 CIRCUIT BLACK 150MM Product overview: 451330201 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-451330201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1064786-451330201 450-451330201
Product Name Rectangular Cable Assemblies - 451330201 Cable Assembly
Cable Length 0.4920 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details