Molex Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 45133-0810

Description
CABLE ASSY, 8POS, RCPT-RCPT, 3.3ft; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Description
CABLE ASSY, 8POS, RCPT-RCPT, 3.3ft; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 33AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
33AC9704
Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 33AC9704
CABLE ASSY, 8POS, RCPT-RCPT, 3.3ft; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 3.3ft; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9704
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details